Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0212
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0307
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0464
|
94,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0360
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0212
|
13,900
in stock
|
Buy Now | |
TTI Europe
from US$0.0315
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0464
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
262
in stock
|
Buy Now | |
Avnet America
from US$0.0405
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0248
|
-
|
Buy Now | |
Boersig
from US$0.0491
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 21.6mm, .85in |
Mating Tab Width | .187in, 4.75mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Thickness | .51mm, .02in |
Accepts Wire Insulation Diameter Range | 1.9 – 3.4mm, .074 – .133in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Insulation Support | With |
Comment | Air-feed Applicator should be used. |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insulated | No |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 POSITIVE LOCK REC | Heilind Electronics |
187 POSITIVE LOCK REC AWG20-16 | TTI Europe |
Female Disconnect, 4.75Mm, 20-16Awg | Newark Electronics |
Quick Disconnect Terminal 16-20AWG RCP 21.6mm 5.6mm Pre-Tin Strip | Avnet America |
FEMALE DISCONNECT, 4.75MM, 20-16AWG | element14 |
187 PL MKII REC. 20-16AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 170325-1 | Internal Number: 170325-1 | TE Connectivity | TE Store |
187 POSITIVE LOCK REC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.3mm |
Tab Size - Imperial | 0.187" x 0.011" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.4mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170325-1?
Additional datasheets, footprints and schematics for 170325-1 are listed on our Part Details page. You can also find images and similar parts to 170325-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170325-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170325-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170325-1 fall under?
The 170325-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170325-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170325-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170325-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170325-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Chip One Stop, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 170325-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170325-1 often in real-time on the comparison pages.
What if I can't find stock of 170325-1?
You can fill out our help required form which you can use to request a quote for 170325-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.