Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
110,481
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
110,481
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
110,481
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
110,481
in stock
|
Buy Now | |
Farnell
from US$0.47
|
88,400
in stock
|
Buy Now | |
TE Store
from US$0.55
|
1,582
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 4 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .22in, 5.6mm, 6.6mm, .259in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 187 Positive Rec Hsg 4P |Amp Te Connectivity 174513-1 | Newark Electronics |
Terminals 187 POSITIVE REC HSG 4P | Rapid Electronics |
TE Connectivity PL 187 HOUSING RECEPTACLE Combination Li | Distrelec |
RCPT HOUSING, 4POS, NYLON 6.6, NATURAL | Farnell |
PL 187 HOUSING RECEPTACLE Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 4 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 4 Straight | Crimp Terminal Housing | Part Number: 174513-1 | Internal Number: 174513-1 | TE Connectivity | TE Store |
4 Position 5.60 mm Positive Lock Header | Future Electronics |
Conn Housing PL 4 POS 5.6mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 5.6mm |
For Use With | AMP Positive Lock 187 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 174513-1?
Additional datasheets, footprints and schematics for 174513-1 are listed on our Part Details page. You can also find images and similar parts to 174513-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174513-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174513-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174513-1 fall under?
The 174513-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 174513-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174513-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174513-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174513-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 174513-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174513-1 often in real-time on the comparison pages.
What if I can't find stock of 174513-1?
You can fill out our help required form which you can use to request a quote for 174513-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.