Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
2,031
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
2,031
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
2,031
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
2,031
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .551in, 14mm |
Length | .913in, 23.19mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Positive Lock 187 Housing Nylon 6/6 |Amp Te Connectivity 520933-1 | Newark Electronics |
TE Connectivity - AMP Housing PITIVE LOCK 187 Housing NLN 6/6 | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Conn Housing RCP 2 POS 14mm Crimp ST Loose Piece | Avnet America |
187 POS LOCK HSG MKII | Power and Signal Group |
Where can I find additional details, specifications and documents for a 520933-1?
Additional datasheets, footprints and schematics for 520933-1 are listed on our Part Details page. You can also find images and similar parts to 520933-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520933-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520933-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520933-1 fall under?
The 520933-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 520933-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520933-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520933-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520933-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 520933-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520933-1 often in real-time on the comparison pages.
What if I can't find stock of 520933-1?
You can fill out our help required form which you can use to request a quote for 520933-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.