Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0346
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0474
|
2,350
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0396
|
137,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
101,716
in stock
|
Buy Now | |
Chip One Stop
from US$0.0361
|
101,716
in stock
|
Buy Now | |
Farnell
from US$0.0498
|
82,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
38,506
in stock
|
Buy Now | |
TTI Europe
from US$0.0428
|
23,000
in stock
|
Buy Now | |
element14
from US$0.06
|
22,849
in stock
|
Buy Now | |
Future Electronics
from US$0.0346
|
-
|
Buy Now | |
Avnet America
from US$0.0421
|
-
|
Buy Now | |
RS Americas
from US$9.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.0375
|
-
|
Buy Now | |
Boersig
from US$0.0406
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now | |
Sager
from US$11.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | With |
Mating Alignment | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 187 POSLOCK1POSTERM | Rapid Electronics |
Terminals 187 Poslock1Posterm |Amp Te Connectivity 172074-1 | Newark Electronics |
CONN HOUSING, RCPT, 1POS | Farnell |
TE Connectivity 187 HSG. PLMKII REC. NAT Combination Lin | Distrelec |
187 SER POSLOCK HSG. 1POS. | TTI Europe |
CONNECTOR, PLUG, POSITIVE LOCK, 1WAY | element14 |
Positive lock plug housing,1 way,4.75mm | RS |
187 Series Nylon Insulated Cable Mount Receptacle Assembly | Future Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
187 HSG. PLMKII REC. NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 172074-1 | Internal Number: 172074-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | 170324 170325 170326 Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 172074-1?
Additional datasheets, footprints and schematics for 172074-1 are listed on our Part Details page. You can also find images and similar parts to 172074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172074-1 fall under?
The 172074-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172074-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172074-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 172074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172074-1 often in real-time on the comparison pages.
What if I can't find stock of 172074-1?
You can fill out our help required form which you can use to request a quote for 172074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.