Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Yellow |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .63in, 16mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Quantity | 1 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
187 POSITIVE LOCK REC 2P YELLO | Heilind Electronics |
187 Positive Lock Rec 2P Yello |Amp Te Connectivity 353148-4 | Newark Electronics |
Conn Housing RCP 2 POS 16mm Crimp ST | Avnet America |
TE Connectivity POSITIVE LOCK 187 HOUSING RECEPTACLE Com | Distrelec |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 16mm |
For Use With | AMP Positive Lock 187 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353148-4?
Additional datasheets, footprints and schematics for 353148-4 are listed on our Part Details page. You can also find images and similar parts to 353148-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353148-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353148-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353148-4 fall under?
The 353148-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 353148-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353148-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 353148-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353148-4 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 353148-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353148-4 often in real-time on the comparison pages.
What if I can't find stock of 353148-4?
You can fill out our help required form which you can use to request a quote for 353148-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.