Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Natural |
---|---|
Mating Alignment | Without |
Mating Retention | Without |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Carton |
Insulated | No |
Sealable | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Terminal Housing, 3Pos, Nylon, Natural | Newark Electronics |
Connector Housing Receptacle 3 Position Cable Mount Natural | Avnet America |
Terminals 3P, 250 AND 187 SRS POSI-LOCK MARK II | TE Connectivity 1969870-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1969870-1?
Additional datasheets, footprints and schematics for 1969870-1 are listed on our Part Details page. You can also find images and similar parts to 1969870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969870-1 fall under?
The 1969870-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969870-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969870-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 1969870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969870-1 often in real-time on the comparison pages.
What if I can't find stock of 1969870-1?
You can fill out our help required form which you can use to request a quote for 1969870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.