Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
5,701
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Width | 1mm, .039in |
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | .85mm², .6mm², .5mm², .4mm², .75mm², 21AWG, .3mm², 18AWG, 19AWG, .35mm², 20AWG |
Wire Insulation Diameter | 1.1 – 2.1mm, .043 – .083in |
Wire Size | .3 – .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 040 Rec (S) For 100P Pmc |Amp Te Connectivity 175266-2 | Newark Electronics |
Automotive Connectors 040 REC (S) FOR 100P PMC | Rapid Electronics |
TE Connectivity - AMP 040 REC (S) FOR 100P PMC | Distrelec |
040 REC (S) FOR 100P PMC Terminal Type: Receptacle Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle 1 mm .039" .64 mm | Multilock & Receptacle And Tab | Part Number: 175266-2 | Internal Number: 175266-2 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Multilock Connector System |
Contact Material | Phosphor Bronze |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175266-2?
Additional datasheets, footprints and schematics for 175266-2 are listed on our Part Details page. You can also find images and similar parts to 175266-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175266-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175266-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175266-2 fall under?
The 175266-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175266-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175266-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175266-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175266-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 175266-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175266-2 often in real-time on the comparison pages.
What if I can't find stock of 175266-2?
You can fill out our help required form which you can use to request a quote for 175266-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.