Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm |
Width | 14.4mm, .567in |
Height | .681in, 17.3mm |
Length | 21mm, .827in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Row-to-Row Spacing | .181in, 4.6mm |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Housing PL 10 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 316988-6?
Additional datasheets, footprints and schematics for 316988-6 are listed on our Part Details page. You can also find images and similar parts to 316988-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316988-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316988-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316988-6 fall under?
The 316988-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 316988-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316988-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 316988-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316988-6 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 316988-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316988-6 often in real-time on the comparison pages.
What if I can't find stock of 316988-6?
You can fill out our help required form which you can use to request a quote for 316988-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.