Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.62
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Farnell
from US$2.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Rows | 2 |
Number of Positions | 24 |
Mating Tab Width | .04in |
Width | 21mm, .827in |
Height | .661in, 16.8mm |
Length | 36.5mm, 1.437in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Tray |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .181in, 4.6mm |
Connector System | Wire-to-Board |
Sealable | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
040 Ii Srs 24P Plug Hsg Assy |Amp Te Connectivity 353107-2 | Newark Electronics |
Automotive Connectors 040 II SRS 24P PLUG HSG ASY | Rapid Electronics |
TE Connectivity Conn Housing PL 24 POS 2.5mm Crimp ST Cable Mount Automotive Tray | Distrelec |
Conn Housing PL 24 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 353107-2?
Additional datasheets, footprints and schematics for 353107-2 are listed on our Part Details page. You can also find images and similar parts to 353107-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353107-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353107-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353107-2 fall under?
The 353107-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 353107-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353107-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 353107-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353107-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 353107-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353107-2 often in real-time on the comparison pages.
What if I can't find stock of 353107-2?
You can fill out our help required form which you can use to request a quote for 353107-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.