Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.98
|
2,052
in stock
|
Buy Now | |
Heilind Electronics
from US$2.25
|
1,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.25
|
450
in stock
|
Buy Now | |
TE Store
from US$1.51
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now | |
element14
from US$3.54
|
-
|
Buy Now | |
Farnell
from US$1.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | White |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | .039in, 1mm |
Width | 25mm, .984in |
Length | .827in, 21mm |
Height | 17.3mm, .681in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Strain Relief | No |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 5.2mm, .205in |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
0.40/0.70 Hybrid Housing,plug,2row,16w | RS |
HYBRID MK-2 PLUG HSG ASSY 16P | Heilind Electronics |
HYBRID MK-2 PLUG HSG ASSY 16P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 16 Housing for Female Terminals 1 mm .039" Wire-to-Board | Multilock & Connector Housing | Part Number: 917981-1 | Internal Number: 917981-1 | TE Connectivity | TE Store |
Automotive Housing, Plug, 16Pos, White Rohs Compliant: Yes |Amp Te Connectivity 917981-1 | Newark Electronics |
Conn Housing PL 16 POS 3mm Crimp ST | Avnet America |
0.40/0.70 Hybrid Housing, plug,2row,16w | TE Connectivity 917981-1 | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 16POS, WHITE | Farnell |
Where can I find additional details, specifications and documents for a 917981-1?
Additional datasheets, footprints and schematics for 917981-1 are listed on our Part Details page. You can also find images and similar parts to 917981-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917981-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917981-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917981-1 fall under?
The 917981-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 917981-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917981-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917981-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917981-1 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 917981-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917981-1 often in real-time on the comparison pages.
What if I can't find stock of 917981-1?
You can fill out our help required form which you can use to request a quote for 917981-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.