Mating Tab Width | 1mm, .039in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .64mm, .025in |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 18AWG, .5mm², 21AWG, .6mm², .35mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 20AWG |
Wire Size | .3 – .85mm² |
Wire Insulation Diameter | 1.1 – 2.1mm, .043 – .083in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
040 II,Contact,receptacle,0.30-0.90mm² | RS |
040-2 Rec Contact S L/P 22-18 |Amp Te Connectivity 179417-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Multilock 040 PCB Conn Contact, Female, Crimp, Tin Plating 18 - 22 AWG | TE Connectivity 179417-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Multilock Connector System |
Contact Material | - |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179417-1?
Additional datasheets, footprints and schematics for 179417-1 are listed on our Part Details page. You can also find images and similar parts to 179417-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179417-1 fall under?
The 179417-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 179417-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179417-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179417-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179417-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 179417-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179417-1 often in real-time on the comparison pages.
What if I can't find stock of 179417-1?
You can fill out our help required form which you can use to request a quote for 179417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.