Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
130,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
130,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
130,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
69,116
in stock
|
Buy Now | |
element14
from US$0.08
|
69,116
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
50,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
11,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
2,625
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 1mm, .039in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .64mm, .025in |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 18AWG, .5mm², 21AWG, .6mm², .35mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 20AWG |
Wire Size | .3 – .85mm² |
Wire Insulation Diameter | 1.1 – 2.1mm, .043 – .083in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 5000 |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 040MLC SKT 22-18 CU/SN | Rapid Electronics |
TE Connectivity 040 REC (S) FOR NSCC Connector Accessory | Distrelec |
CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
Contact, Receptacle, 22-18Awg, Crimp | Newark Electronics |
CONTACT, RECEPTACLE, 22-18AWG, CRIMP | element14 |
040 REC (S) FOR NSCC CONTACT | TTI Europe |
040 REC (S) FOR NSCC | Heilind Electronics |
Contact,crimp,female,22-18awg | RS |
1 Position 22 - 18 AWG Straight Receptacle Cable Mount MULTILOCK Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock 040 MK-II Series |
RoHS: | Unknown |
Product Range | Multilock 040 MK-II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 175265-1?
Additional datasheets, footprints and schematics for 175265-1 are listed on our Part Details page. You can also find images and similar parts to 175265-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175265-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175265-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175265-1 fall under?
The 175265-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175265-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175265-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175265-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175265-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 175265-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175265-1 often in real-time on the comparison pages.
What if I can't find stock of 175265-1?
You can fill out our help required form which you can use to request a quote for 175265-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.