Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.40
|
1,120
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
1,120
in stock
|
Buy Now | |
Chip One Stop
from US$3.51
|
1,120
in stock
|
Buy Now | |
Farnell
from US$8.75
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
Boersig
from US$3.74
|
-
|
Buy Now | |
TTI Europe
from US$3.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 26 |
Mating Tab Width | 1mm, 1.8mm, .071in, .039in |
Height | .724in, 18.4mm |
Width | 1.661in, 42.2mm |
Length | .827in, 21mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .118in, .138in, 3mm, 3.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 25 |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Sealable | No |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .205in, 5.2mm |
Hybrid Connector | Yes |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
TE Connectivity Conn Housing PL 26 POS Crimp ST Cable Mount Light Gray Bag Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Hybrid Mk-2 Plug Hsg Assy 26P |Amp Te Connectivity 6-917992-6 | Newark Electronics |
Conn Housing PL 26 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6-917992-6?
Additional datasheets, footprints and schematics for 6-917992-6 are listed on our Part Details page. You can also find images and similar parts to 6-917992-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-917992-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-917992-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-917992-6 fall under?
The 6-917992-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-917992-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-917992-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-917992-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-917992-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 6-917992-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-917992-6 often in real-time on the comparison pages.
What if I can't find stock of 6-917992-6?
You can fill out our help required form which you can use to request a quote for 6-917992-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.