Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Yellow |
Body Material | PBT |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | 1mm, .039in |
Height | .681in, 17.3mm |
Length | .827in, 21mm |
Width | .984in, 25mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | 5.2mm, .205in |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Hybrid Connector | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity Connector Housing Plug 16 Position 3mm Crimp Straight Cable Mount | Distrelec |
Hybrid Mk-2 Plug Hsg Assy 16P |Amp Te Connectivity 917981-7 | Newark Electronics |
Connector Housing Plug 16 Position 3mm Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 917981-7?
Additional datasheets, footprints and schematics for 917981-7 are listed on our Part Details page. You can also find images and similar parts to 917981-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917981-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917981-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917981-7 fall under?
The 917981-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 917981-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917981-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 917981-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917981-7 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 917981-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917981-7 often in real-time on the comparison pages.
What if I can't find stock of 917981-7?
You can fill out our help required form which you can use to request a quote for 917981-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.