Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Green |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 24 |
Number of Rows | 3 |
Mating Tab Width | .039in, 1mm |
Height | 20mm, .787in |
Width | 1.083in, 27.5mm |
Length | 21mm, .827in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 4.6mm, .181in |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
.040 2 Mlc 24P Plug Hsg Assy |Amp Te Connectivity 353112-4 | Newark Electronics |
Conn Housing PL 24 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 353112-4?
Additional datasheets, footprints and schematics for 353112-4 are listed on our Part Details page. You can also find images and similar parts to 353112-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353112-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353112-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353112-4 fall under?
The 353112-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 353112-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353112-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 353112-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353112-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 353112-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353112-4 often in real-time on the comparison pages.
What if I can't find stock of 353112-4?
You can fill out our help required form which you can use to request a quote for 353112-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.