Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Gray |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm |
Width | 18.4mm, .724in |
Length | 14mm, .551in |
Height | 21mm, .8268in |
Centerline (Pitch) | 2.5mm, .098in |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 100 |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | .205in, 5.2mm |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040 10P PLUG ASSY III GY Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .098 in Multilock & Connector Housing | 1 mm .039" Wire-to-Wire 10 | Part Number: 638207-6 | Internal Number: 638207-6 | .098" | TE Connectivity | TE Store |
040 10P Plug Assy Iii Gy |Amp Te Connectivity 638207-6 | Newark Electronics |
Conn Housing PL 10 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 638207-6?
Additional datasheets, footprints and schematics for 638207-6 are listed on our Part Details page. You can also find images and similar parts to 638207-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638207-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638207-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638207-6 fall under?
The 638207-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 638207-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638207-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 638207-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638207-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 638207-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638207-6 often in real-time on the comparison pages.
What if I can't find stock of 638207-6?
You can fill out our help required form which you can use to request a quote for 638207-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.