Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.70
|
513
in stock
|
Buy Now | |
Rapid Electronics
from US$3.59
|
513
in stock
|
Buy Now | |
Chip One Stop
from US$3.42
|
513
in stock
|
Buy Now | |
Farnell
from US$8.68
|
500
in stock
|
Buy Now | |
Avnet America
from US$3.20
|
-
|
Buy Now | |
Boersig
from US$3.73
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 26 |
Mating Tab Width | 1.8mm, .039in, .071in, 1mm |
Length | .827in, 21mm |
Height | .724in, 18.4mm |
Width | 1.661in, 42.2mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3mm, .138in, .118in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 25 |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .205in, 5.2mm |
Hybrid Connector | Yes |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Conn HYBRID MK-2 PLUG HSG ASSY 26P | Rapid Electronics |
TE Connectivity Connector Housing Male 26 Positions 3mm/3.5mm Pitch Straight Cable Mount Bag | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Connector Housing Male 26 Positions 3mm/3.5mm Pitch Straight Cable Mount Bag | Avnet America |
Hybrid Mk-2 Plug Hsg Assy 26P |Amp Te Connectivity 917992-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 917992-7?
Additional datasheets, footprints and schematics for 917992-7 are listed on our Part Details page. You can also find images and similar parts to 917992-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917992-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917992-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917992-7 fall under?
The 917992-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 917992-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917992-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 917992-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917992-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 917992-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917992-7 often in real-time on the comparison pages.
What if I can't find stock of 917992-7?
You can fill out our help required form which you can use to request a quote for 917992-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.