Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
36,894
in stock
|
Buy Now | |
element14
from US$0.28
|
1,930
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Width | 1mm, .039in |
Typical Current Rating | 5A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | .4mm², .6mm², .5mm², .35mm², 21AWG, .3mm², 20AWG, 19AWG |
Wire Size | .3 – .5mm² |
Wire Insulation Diameter | .071 – .079in, 1.8 – 2mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact, Rec, Multilock, 22-20 AWG | RS |
CONTACT, SOCKET, CRIMP, 22-20AWG. | element14 |
Contact, Socket, Crimp, 22-20Awg Rohs Compliant: Yes |Amp Te Connectivity 173681-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 173681-2?
Additional datasheets, footprints and schematics for 173681-2 are listed on our Part Details page. You can also find images and similar parts to 173681-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173681-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173681-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173681-2 fall under?
The 173681-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173681-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173681-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173681-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173681-2 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 173681-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173681-2 often in real-time on the comparison pages.
What if I can't find stock of 173681-2?
You can fill out our help required form which you can use to request a quote for 173681-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.