Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 6 |
Number of Rows | 1 |
Mating Tab Width | 1mm, .04in |
Height | .692in, 17.6mm |
Length | .673in, 17.1mm |
Width | .826in, 21mm |
Centerline (Pitch) | 2.5mm, .098in |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
6POS PLUG HSG,.040 SERIES BLK Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .04 in Connector System: Wire-to-Board Number of Positions: 6 Housing for Female Terminals 1 mm .04" Wire-to-Board | Multilock & Connector Housing | Part Number: 776204-2 | Internal Number: 776204-2 | TE Connectivity | TE Store |
6Pos Plug Hsg,.040 Series Blk Rohs Compliant: Yes |Amp Te Connectivity 776204-2 | Newark Electronics |
Conn Housing PL 6 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 776204-2?
Additional datasheets, footprints and schematics for 776204-2 are listed on our Part Details page. You can also find images and similar parts to 776204-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776204-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776204-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776204-2 fall under?
The 776204-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776204-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776204-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776204-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776204-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 776204-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776204-2 often in real-time on the comparison pages.
What if I can't find stock of 776204-2?
You can fill out our help required form which you can use to request a quote for 776204-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.