Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
85,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
26,195
in stock
|
Buy Now | |
element14
from US$0.11
|
4,400
in stock
|
Buy Now | |
Farnell
from US$0.07
|
4,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
874
in stock
|
Buy Now | |
Avnet Abacus
-
|
85,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .039in, 1mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Typical Current Rating | 5A |
Wire Insulation Diameter | 1.8 – 2mm, .071 – .079in |
Wire Size Search | .5mm², 21AWG, .6mm², .35mm², 19AWG, .4mm², .3mm², 20AWG |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Package |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040 MULTILOCK FMALE CONT. | TTI Europe |
040 Contact, Rec, Multilock, 22-20 AWG | RS |
CRIMP CONTACT, SOCKET, 22-20AWG | element14 |
Contact, Receptacle, 22-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
22 - 20 AWG Receptacle Crimp Discrete Wire Mutilock Connector | Future Electronics |
RECEPTACLE MULTILOCK CONTACT, DISCRETE WIRE, 22-20 AWG | TE Connectivity 173681-1 | RS Americas |
Multilock .040 Receptacle Terminal, 1 mm width, .64 mm thick, 0-24 A (low power) terminal transmits, not sealed | Power and Signal Group |
TE Connectivity 040 MLC REC CONTACT Connector Accessory | Distrelec |
Status: | Unknown |
---|---|
Series: | Multilock 040 MK-II Series |
RoHS: | Unknown |
Product Range | Multilock 040 MK-II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | MULTILOCK Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Wire Size (AWG) | 22AWG to 20AWG |
Where can I find additional details, specifications and documents for a 173681-1?
Additional datasheets, footprints and schematics for 173681-1 are listed on our Part Details page. You can also find images and similar parts to 173681-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173681-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173681-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173681-1 fall under?
The 173681-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173681-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173681-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173681-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173681-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for 173681-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173681-1 often in real-time on the comparison pages.
What if I can't find stock of 173681-1?
You can fill out our help required form which you can use to request a quote for 173681-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.