Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
52
in stock
|
Buy Now | |
Boersig
from US$0.58
|
6,707
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
5,000
in stock
|
Buy Now | |
element14
from US$0.79
|
2,133
in stock
|
Buy Now | |
Farnell
from US$0.55
|
2,133
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
1,719
in stock
|
Buy Now | |
TE Store
from US$0.38
|
1,268
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
791
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
488
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
352
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$0.59
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.59
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .025in, .64mm |
Height | 18.5mm, .728in |
Width | .744in, 18.9mm |
Length | 1.0629in, 28.1mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 5.2mm, .205in |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
HOUSING, PLUG, HINGE LOCK, 20P | element14 |
040 MULTILOCK PLUG 20P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 20 Housing for Female Terminals .64 mm .025" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174047-2 | Internal Number: 174047-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing, Plug, 2 Rows, 20 Poles, Black | Distrelec |
Wire-Board Connector, 20 Position, 2.5Mm | Newark Electronics |
Automotive Connectors HSG PLG 2X10P F/H | Rapid Electronics |
Connector: wire-board | Transfer Multisort Elektronik |
20 way Multilock 040 cable plug housing | RS |
040 MULTILOCK PLUG 20P | Heilind Electronics |
20 Position Dual Row Hinge Lock Multilock Housing Receptacle | Future Electronics |
Conn Housing PL 20 POS 2.5mm Crimp ST | Avnet America |
Multilock 040 Series 2.5mm Pitch 20 Way 2 Row Male Straight PCB Housing | TE Connectivity 174047-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MULTI-LOCK Series |
RoHS: | Unknown |
Product Range | MULTI-LOCK Series |
---|---|
Gender | Plug |
No. of Positions | 20Ways |
Pitch Spacing | 2.5mm |
For Use With | MULTI-LOCK Series Receptacle Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 174047-2?
Additional datasheets, footprints and schematics for 174047-2 are listed on our Part Details page. You can also find images and similar parts to 174047-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174047-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174047-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174047-2 fall under?
The 174047-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174047-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174047-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174047-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174047-2 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and Chip One Stop have stock available or on a lead time for 174047-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174047-2 often in real-time on the comparison pages.
What if I can't find stock of 174047-2?
You can fill out our help required form which you can use to request a quote for 174047-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.