Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
2,950
in stock
|
Buy Now | |
TE Store
from US$0.15
|
8,465
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
5,270
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
5,270
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Green |
Body Material | PBT |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1mm, .039in |
Length | .728in, 18.5mm |
Height | .406in, 10.3mm |
Width | 8.9mm, .35in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040 MLC PLUG HSG 2P GREEN Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174056-4 | Internal Number: 174056-4 | TE Connectivity | TE Store |
Automotive Connectors 040 MLC PLUG HSG 2P GREEN | Rapid Electronics |
TE Connectivity - AMP Housing 040 MLC PLUG HSG 2P GREEN | Distrelec |
Housing 2 way receptacle Mulitlock | RS |
Conn Housing PL 2 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 174056-4?
Additional datasheets, footprints and schematics for 174056-4 are listed on our Part Details page. You can also find images and similar parts to 174056-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174056-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174056-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174056-4 fall under?
The 174056-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174056-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174056-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 174056-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174056-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Avnet America have stock available or on a lead time for 174056-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174056-4 often in real-time on the comparison pages.
What if I can't find stock of 174056-4?
You can fill out our help required form which you can use to request a quote for 174056-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.