Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
676
in stock
|
Buy Now | |
TE Store
from US$0.34
|
1,019
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
676
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
676
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
676
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$1.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Natural |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 1mm, .039in |
Width | 14mm, .551in |
Height | .744in, 18.9mm |
Length | .728in, 18.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 5mm, 8mm, .197in, .118in, 3mm, .295in, 7.5mm, .315in |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040 MLC I/O 8P PLUG HSG NAT Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 8 Housing for Female Terminals 1 mm .039" Wire-to-Board | Multilock & Connector Housing | Part Number: 174044-1 | Internal Number: 174044-1 | TE Connectivity | TE Store |
Automotive Connectors 040 Mlc I/O 8P Plug Hsg Nat |Amp Te Connectivity 174044-1 | Newark Electronics |
Automotive Connectors 040 MLC I/O 8P PLUG HSG NAT | Rapid Electronics |
TE Connectivity - AMP Housing 040 MLC I/O 8P PLUG HSG NAT | Distrelec |
Conn Housing PL 8 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 174044-1?
Additional datasheets, footprints and schematics for 174044-1 are listed on our Part Details page. You can also find images and similar parts to 174044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174044-1 fall under?
The 174044-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174044-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174044-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 174044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174044-1 often in real-time on the comparison pages.
What if I can't find stock of 174044-1?
You can fill out our help required form which you can use to request a quote for 174044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.