Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
1,233
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,753
in stock
|
Buy Now | |
element14
from US$1.29
|
2,753
in stock
|
Buy Now | |
Farnell
from US$0.65
|
2,753
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
2,264
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
2,264
in stock
|
Buy Now | |
TE Store
from US$0.48
|
1,817
in stock
|
Buy Now | |
Boersig
from US$0.72
|
24
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm |
Length | .906in, 23mm |
Width | .72in, 18.3mm |
Height | 18mm, .709in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | 2.54mm, .1in |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Housing, Plug, 12Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 175965-2 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 12POS, BLACK | element14 |
Automotive Connectors HSG PLG 2X06P F/H | Rapid Electronics |
TE Connectivity - AMP Housing 040 MLC II PLUG HSG ASSY 12P | Distrelec |
040 MLC II PLUG HSG ASSY 12P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 12 Housing for Female Terminals 1 mm .039" Wire-to-Device | Multilock & Connector Housing | Part Number: 175965-2 | Internal Number: 175965-2 | TE Connectivity | TE Store |
Housing, 2 row, 12 way, Rec, Multilock | RS |
Conn Housing PL 12 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Multilock 040 II Series 2.5mm Pitch 12 Way 2 Row Male Straight PCB Housing | TE Connectivity 175965-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 175965-2?
Additional datasheets, footprints and schematics for 175965-2 are listed on our Part Details page. You can also find images and similar parts to 175965-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175965-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175965-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175965-2 fall under?
The 175965-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 175965-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175965-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175965-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175965-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rapid Electronics have stock available or on a lead time for 175965-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175965-2 often in real-time on the comparison pages.
What if I can't find stock of 175965-2?
You can fill out our help required form which you can use to request a quote for 175965-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.