Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
932
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
89,055
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
89,055
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
89,055
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
65,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
1,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
932
in stock
|
Buy Now | |
element14
from US$0.13
|
932
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .039in, 1mm |
Typical Current Rating | 7A |
Interface Plating | Tin (Sn) |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.2 – 2mm, .047 – .079in |
Wire Size | .2 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Automotive Connectors 040 SERIES RECEPT. | Rapid Electronics |
TE Connectivity - AMP 040 SERIES RECEPT. | Distrelec |
CONTACTS CONNECTORS | Farnell |
040 SERIES RECEPT | TTI Europe |
040 SERIES RECEPT. Terminal Type: Receptacle Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle 1 mm .039" .64 mm | Multilock & Receptacle And Tab | Part Number: 345160-1 | Internal Number: 345160-1 | TE Connectivity | TE Store |
Crimp Socket, Multilock, 20-24 Awg | Newark Electronics |
CRIMP SOCKET, MULTILOCK, 20-24 AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MULTI-LOCK Series |
RoHS: | Unknown |
Product Range | MULTI-LOCK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | MULTILOCK Connectors |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Current Rating | 7A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Wire Size | 20AWG |
Where can I find additional details, specifications and documents for a 345160-1?
Additional datasheets, footprints and schematics for 345160-1 are listed on our Part Details page. You can also find images and similar parts to 345160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345160-1 fall under?
The 345160-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 345160-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 345160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345160-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 345160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345160-1 often in real-time on the comparison pages.
What if I can't find stock of 345160-1?
You can fill out our help required form which you can use to request a quote for 345160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.