Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
3,097
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
3,097
in stock
|
Buy Now | |
Farnell
from US$0.93
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$18.34
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm |
Length | .906in, 23mm |
Width | .72in, 18.3mm |
Height | 18mm, .709in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | 2.54mm, .1in |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 040 MLC 12POS PLUG HSG ASSY | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 12 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 175965-3?
Additional datasheets, footprints and schematics for 175965-3 are listed on our Part Details page. You can also find images and similar parts to 175965-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175965-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175965-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175965-3 fall under?
The 175965-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 175965-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175965-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175965-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175965-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS Americas and RS have stock available or on a lead time for 175965-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175965-3 often in real-time on the comparison pages.
What if I can't find stock of 175965-3?
You can fill out our help required form which you can use to request a quote for 175965-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.