Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
1,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.34
|
2,020
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
1,422
in stock
|
Buy Now | |
element14
from US$0.50
|
1,199
in stock
|
Buy Now | |
Farnell
from US$0.46
|
1,199
in stock
|
Buy Now | |
Boersig
from US$0.50
|
796
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
342
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .039in, 1mm |
Length | .728in, 18.5mm |
Height | .744in, 18.9mm |
Width | 14mm, .551in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 6mm, .236in, 3mm |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040 Mlc Plug Hsg 8P Black Rohs Compliant: Yes |Amp Te Connectivity 174044-2 | Newark Electronics |
040 MLC PLUG HSG 8P BLACK Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 8 Housing for Female Terminals 1 mm .039" Wire-to-Board | Multilock & Connector Housing | Part Number: 174044-2 | Internal Number: 174044-2 | TE Connectivity | TE Store |
8 way Multilock 040 cable plug housing | RS |
TE Connectivity - AMP Housing, Plug, 2 Rows, 8 Poles, Black | Distrelec |
PLUG HOUSING, 8 WAY | element14 |
Connector: wire-board | Transfer Multisort Elektronik |
Conn Housing PL 8 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Multilock 040 Series 2.5mm Pitch 8 Way 2 Row Male Straight PCB Housing | TE Connectivity 174044-2 | RS Americas |
Multilock Housing for Female Terminals, 1 mm width, 8 positions, 2.5 mm pitch, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
No. of Contacts | 8 |
No. of Rows | 2 |
Pitch Spacing | 2.5mm |
Contact Gender | Socket |
Connector Mounting | Cable |
Current Rating | 8A |
De-mating Force | 10N |
Insulation Resistance | 100ohm |
No. of Ways | 8 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 174044-2?
Additional datasheets, footprints and schematics for 174044-2 are listed on our Part Details page. You can also find images and similar parts to 174044-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174044-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174044-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174044-2 fall under?
The 174044-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174044-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174044-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174044-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174044-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, RS and TTI Europe have stock available or on a lead time for 174044-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174044-2 often in real-time on the comparison pages.
What if I can't find stock of 174044-2?
You can fill out our help required form which you can use to request a quote for 174044-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.