Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.46
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
798
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
798
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
798
in stock
|
Buy Now | |
Distrelec
from US$2.87
|
798
in stock
|
Buy Now | |
Farnell
from US$4.41
|
650
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .04in |
Height | 18mm, .709in |
Width | .9055in, 23mm |
Length | 23.3mm, .917in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Row-to-Row Spacing | .205in, 5.2mm |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Connectors I/O Plug Assy .040 16P |Amp Te Connectivity 175966-1 | Newark Electronics |
Automotive Connectors I/O PLUG ASSY .040 16P | Rapid Electronics |
TE Connectivity Conn Housing PL 16 POS 2.5mm Crimp ST Cable Mount Gray Bag | Distrelec |
AUTOMOTIVE HOUSING, 16POS, PLUG, PBT | Farnell |
Conn Housing PL 16 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 175966-1?
Additional datasheets, footprints and schematics for 175966-1 are listed on our Part Details page. You can also find images and similar parts to 175966-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175966-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175966-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175966-1 fall under?
The 175966-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 175966-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175966-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175966-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175966-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 175966-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175966-1 often in real-time on the comparison pages.
What if I can't find stock of 175966-1?
You can fill out our help required form which you can use to request a quote for 175966-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.