Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | 1mm, .039in |
Width | 23.3mm, .917in |
Length | 23mm, .906in |
Height | 18mm, .709in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
|Amp Te Connectivity 175966-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 175966-3?
Additional datasheets, footprints and schematics for 175966-3 are listed on our Part Details page. You can also find images and similar parts to 175966-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175966-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175966-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175966-3 fall under?
The 175966-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 175966-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175966-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175966-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175966-3 have stock available?
Authorised distributors including RS, Newark Electronics and Power and Signal Group have stock available or on a lead time for 175966-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175966-3 often in real-time on the comparison pages.
What if I can't find stock of 175966-3?
You can fill out our help required form which you can use to request a quote for 175966-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.