Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
17,691
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
17,691
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
17,691
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
17,691
in stock
|
Buy Now | |
Farnell
from US$1.02
|
14,200
in stock
|
Buy Now | |
TE Store
from US$1.26
|
3,419
in stock
|
Buy Now | |
Jameco Electronics
from US$0.79
|
164
in stock
|
Buy Now | |
Avnet America
-
|
10,440
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Mounting Legs | 2 |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .11in, 2.8mm |
Centerline (Pitch) | 2.5mm, .078in, 2mm, .098in |
Housing Color | Black |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locking Feature | Without |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 120 |
Size | Standard |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Version | 2.0 |
USB Type | A |
LED | Without |
Orientation | Vertical |
Product Type | Connector |
Termination Method to Printed Circuit Board | Wave Solder |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Soldering Temperature (Max) | 464°F, 240°C |
Löttemperatur (max.) | 240°C |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Usb Connectors Std Usb Type A, Vt, T/H |Amp Te Connectivity 1734366-4 | Newark Electronics |
USB Connectors Std USB Type A VT T/H | Rapid Electronics |
TE Connectivity - AMP USB Connector Std USB Type A VT T/H | Distrelec |
USB CONN, 2.0 TYPE A RCPT, 4POS, TH | Farnell |
Std USB Type A, VT, T/H USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector | Part Number: 1734366-4 | Internal Number: 1734366-4 | TE Connectivity | TE Store |
Adam Technologies USB-A-S-VT Vertical PCB Mount USB Type-A Connector 15 pcs | Jameco Electronics |
Conn USB Type A RCP 4 POS 2.5mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Std USB Type A, VT, T/H, USB Connectors | TE Connectivity 1734366-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1734366-4?
Additional datasheets, footprints and schematics for 1734366-4 are listed on our Part Details page. You can also find images and similar parts to 1734366-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734366-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734366-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734366-4 fall under?
The 1734366-4 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734366-4 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734366-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734366-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734366-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1734366-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734366-4 often in real-time on the comparison pages.
What if I can't find stock of 1734366-4?
You can fill out our help required form which you can use to request a quote for 1734366-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.