Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,150
in stock
|
Buy Now | |
element14
from US$0.07
|
12,400
in stock
|
Buy Now | |
Farnell
from US$0.09
|
12,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
9,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
9,650
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
9,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,567
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .071in, 1.8mm |
Typical Current Rating | 10A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .025in, .64mm |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm², 17AWG, 18AWG |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | .078 – .102in, 2 – 2.5mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CONTACT, SOCKET, CRIMP, 20-16AWG | element14 |
Automotive Connectors 070SERIES REC CONTCT | Rapid Electronics |
TE Connectivity - AMP 070 SERIES REC CONTACT | Distrelec |
Econoseal J Mk II crimp socket contact | RS |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Econoseal J Mk II crimp socket contact | TE Connectivity 171662-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Unknown |
Product Range | Econoseal Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | AMP Econoseal Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 171662-4?
Additional datasheets, footprints and schematics for 171662-4 are listed on our Part Details page. You can also find images and similar parts to 171662-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171662-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171662-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171662-4 fall under?
The 171662-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 171662-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171662-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 171662-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171662-4 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 171662-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171662-4 often in real-time on the comparison pages.
What if I can't find stock of 171662-4?
You can fill out our help required form which you can use to request a quote for 171662-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.