Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Green |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .071in, 1.8mm |
Length | 1.083in, 27.5mm |
Width | 22mm, .866in |
Height | .945in, 24mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | No |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 178449-4?
Additional datasheets, footprints and schematics for 178449-4 are listed on our Part Details page. You can also find images and similar parts to 178449-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178449-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178449-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178449-4 fall under?
The 178449-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 178449-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178449-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 178449-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178449-4 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 178449-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178449-4 often in real-time on the comparison pages.
What if I can't find stock of 178449-4?
You can fill out our help required form which you can use to request a quote for 178449-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.