Prices starting from US$0.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.01 |
4,355
|
Buy Now | |
Farnell | US$0.67 |
2,378
|
Buy Now | |
TE Store | US$0.61 |
2,211
|
Buy Now | |
element14 | US$0.88 |
2,109
|
Buy Now | |
Newark Electronics | US$1.22 |
1,939
|
Buy Now | |
Rapid Electronics | US$1.28 |
50
|
Buy Now | |
Chip One Stop | US$1.50 |
50
|
Buy Now | |
RS Americas | US$0.68 |
6
|
Buy Now | |
Avnet America | US$0.75 |
-
|
Buy Now | |
Boersig | US$0.90 |
-
|
Buy Now | |
Distrelec | US$1.09 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.8mm, .071in |
Width | 20.6mm, .811in |
Length | 1.087in, 27.6mm |
Height | .898in, 22.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4.8mm, .189in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2 way Econoseal J Mk II plug housing | RS |
AUTOMOTIVE HOUSING, PLUG, 2POS, 12VDC | Farnell |
.070 ECONOSEAL PLUG ASSY 2P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 173090-2 | Internal Number: 173090-2 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
Automotive Housing, Plug, 2Pos | Newark Electronics |
Automotive Connectors .070 ECONOSEAL PLUG ASSY 2P | Rapid Electronics |
Econoseal J 070 Mk II Series, 2 Way Cable Mount Plug Connector | TE Connectivity 173090-2 | RS Americas |
Conn Housing PL 2 POS 4.8mm Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity Conn Housing PL 2 POS 4.8mm Crimp ST Cable Mount Black Bag Automotive | Distrelec |
Where can I find additional details, specifications and documents for a 173090-2?
Additional datasheets, footprints and schematics for 173090-2 are listed on our Part Details page. You can also find images and similar parts to 173090-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173090-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173090-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173090-2 fall under?
The 173090-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 173090-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173090-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173090-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173090-2 have stock available?
Authorised distributors including RS, Farnell, TE Store, element14 and Newark Electronics have stock available or on a lead time for 173090-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173090-2 often in real-time on the comparison pages.
What if I can't find stock of 173090-2?
You can fill out our help required form which you can use to request a quote for 173090-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.