Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.8mm, .07in |
Width | 27.6mm, 1.08in |
Length | 20.6mm, .811in |
Height | .897in, 22.8mm |
Centerline (Pitch) | .188in, 4.8mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
E-S Mk-2(+) Plug 2P Assy |Te Connectivity 368261-2 | Newark Electronics |
Conn Housing PL 2 POS 4.8mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 368261-2?
Additional datasheets, footprints and schematics for 368261-2 are listed on our Part Details page. You can also find images and similar parts to 368261-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368261-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368261-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368261-2 fall under?
The 368261-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368261-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368261-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 368261-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368261-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Power and Signal Group have stock available or on a lead time for 368261-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368261-2 often in real-time on the comparison pages.
What if I can't find stock of 368261-2?
You can fill out our help required form which you can use to request a quote for 368261-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.