Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Body Material | PBT GF |
---|---|
Color | Gray |
Number of Rows | 1 |
Number of Positions | 2 |
Width | 22.8mm, .8976in |
Length | 20.6mm, .811in |
Height | 1.086in, 27.6mm |
Centerline (Pitch) | .189in, 4.8mm |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Sealable | Yes |
Hybrid Connector | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn E-S Mk-2(+) Plug 2P Assy Gray |Amp Te Connectivity 368261-3 | Newark Electronics |
Automotive Conn E-S MK-2(+) PLUG 2P ASSY GRAY | Rapid Electronics |
Connector Housing Plug 2 Position 4.8mm Crimp Straight Cable Mount | Avnet America |
TE Connectivity Connector Housing Plug 2 Position 4.8mm Crimp Straight Cable Mount | Distrelec |
Where can I find additional details, specifications and documents for a 368261-3?
Additional datasheets, footprints and schematics for 368261-3 are listed on our Part Details page. You can also find images and similar parts to 368261-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368261-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368261-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368261-3 fall under?
The 368261-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368261-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368261-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 368261-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368261-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 368261-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368261-3 often in real-time on the comparison pages.
What if I can't find stock of 368261-3?
You can fill out our help required form which you can use to request a quote for 368261-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.