Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0394
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Boersig
from US$0.10
|
167,181
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
48,131
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
31,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
18,126
in stock
|
Buy Now | |
Chip One Stop
from US$0.0394
|
16,803
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
7,484
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
339
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | NBR |
Cable Insulation Diameter | 2 – 2.6mm, .079 – .102in |
Shore A Hardness | 38 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Variable |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Seal Type | Rubber Plug |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
070 TYPE RUBBER PLUG Connector Seal & Plug Type: Rubber Plug Primary Product Material: NBR Primary Product Color: Black Compatible Insulation Diameter Range: .079 – .102 in Compatible Insulation Diameter Range: 2 – 2.6 mm Rubber Plug NBR Black .079 – .102" | Connector Seal & Cavity Plug | Part Number: 2822354-1 | Internal Number: 2822354-1 | TE Connectivity | TE Store |
Connector Accessory, Rubber Plug, Amp Econoseal J Mark Ii+ Series Connectors Rohs Compliant: Yes |Te Connectivity 2822354-1 | Newark Electronics |
Econoseal J Mk II black wire seal | RS |
Black Type Rubber Plug | Future Electronics |
Connector Accessories Rubber Plug Black | Avnet America |
RUBBER PLUG, ECONOSEAL CONNECTOR | element14 |
NBR Rubber Plug, 2-2.6 mm diameter, variable resistance to hydrocarbons, shore a hardness: 38 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2822354-1?
Additional datasheets, footprints and schematics for 2822354-1 are listed on our Part Details page. You can also find images and similar parts to 2822354-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822354-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822354-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822354-1 fall under?
The 2822354-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2822354-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822354-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822354-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822354-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, TTI Europe, TE Store and Chip One Stop have stock available or on a lead time for 2822354-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822354-1 often in real-time on the comparison pages.
What if I can't find stock of 2822354-1?
You can fill out our help required form which you can use to request a quote for 2822354-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.