Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 12Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Conn Housing PL 12 POS 4.8mm Crimp ST | Avnet America |
12 Pos Plug Mk Ii+ Rohs Compliant: Yes |Amp Te Connectivity 174661-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 174661-2?
Additional datasheets, footprints and schematics for 174661-2 are listed on our Part Details page. You can also find images and similar parts to 174661-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174661-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174661-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174661-2 fall under?
The 174661-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 174661-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174661-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174661-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174661-2 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Power and Signal Group and Boersig have stock available or on a lead time for 174661-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174661-2 often in real-time on the comparison pages.
What if I can't find stock of 174661-2?
You can fill out our help required form which you can use to request a quote for 174661-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.