Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.52
|
259
in stock
|
Buy Now | |
Heilind Electronics
from US$4.90
|
6,907
in stock
|
Buy Now | |
TTI Europe
from US$3.08
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$7.42
|
2,535
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
2,535
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.90
|
1,151
in stock
|
Buy Now | |
Chip One Stop
from US$4.63
|
950
in stock
|
Buy Now | |
Future Electronics
from US$5.13
|
800
in stock
|
Buy Now | |
TE Store
from US$7.84
|
735
in stock
|
Buy Now | |
Rapid Electronics
from US$4.84
|
728
in stock
|
Buy Now | |
Distrelec
from US$5.82
|
728
in stock
|
Buy Now | |
RS Americas
from US$5.06
|
560
in stock
|
Buy Now | |
element14
from US$5.83
|
273
in stock
|
Buy Now | |
Sager
from US$3.25
|
182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.91
|
165
in stock
|
Buy Now | |
Conrad
from US$9.03
|
43
in stock
|
Buy Now | |
Boersig
from US$5.24
|
8
in stock
|
Buy Now | |
Avnet Asia
from US$5.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 9 |
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts., Clinch Nut: 4-40 threads with self-locking feature |
Packaging Method | Package |
Packaging Quantity | 800 |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-20RCPTSIZE 1 9 POSNCLI | Heilind Electronics |
D Sub Shell, Receptacle, 9 Position, Steel | Newark Electronics |
Conn Housing RCP 9 POS Crimp ST | Avnet America |
HDF-20 Series 9 Position Plug Crimp Snap Standard Cable Connector | Future Electronics |
HDP-20,RCPT,SIZE 1, 9 POSN,CLI Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Cable 9 Size 20 | D-Sub Crimp Recpt Signal 9 Posn & Socket Size 20 & Shell Size 1 | Part Number: 1658643-1 | Internal Number: 1658643-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB E09S CRIMP | Rapid Electronics |
TE Connectivity HDP-20 RCPT SIZE 1 9 POSN CLI D Subminiature Connector 9 Contact(s) Female Crimp Terminal %234-40 Unc Receptacle | Distrelec |
Conn D-Sub Cable Socket 9Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 1658643-1 | RS Americas |
D SUB HOUSING, 9POS, DE, STEEL | Farnell |
D-SUB receptacles | Conrad |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMP TE Connectivity HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1658643-1?
Additional datasheets, footprints and schematics for 1658643-1 are listed on our Part Details page. You can also find images and similar parts to 1658643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658643-1 fall under?
The 1658643-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658643-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658643-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 1658643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658643-1 often in real-time on the comparison pages.
What if I can't find stock of 1658643-1?
You can fill out our help required form which you can use to request a quote for 1658643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.