Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.71
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
5,474
in stock
|
Buy Now | |
Heilind Electronics
from US$1.88
|
4,785
in stock
|
Buy Now | |
Chip One Stop
from US$2.12
|
988
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.88
|
797
in stock
|
Buy Now | |
TE Store
from US$2.57
|
795
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
678
in stock
|
Buy Now | |
Distrelec
from US$2.59
|
678
in stock
|
Buy Now | |
element14
from US$2.16
|
354
in stock
|
Buy Now | |
Farnell
from US$2.15
|
354
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.99
|
52
in stock
|
Buy Now | |
RS Americas
from US$2.02
|
30
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$2.56
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Shield Plating Material | Tin |
Shell Material | Steel |
Shield Material | Steel |
Insert Material | Glass Filled Nylon/Polyester |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Housing Material | Nylon GF |
Centerline (Pitch) | 2.76mm, .109in |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged., Receptacles accept size 20 DF socket contacts. |
Packaging Method | Kit, Bag |
Packaging Quantity | 100 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Housing RCP 9 POS 2.76mm Crimp ST Bulk | Avnet America |
KITHDP-20OVRMLDRCPTSIZE 1 | Heilind Electronics |
KIT,HDP-20,OVRMLD,RCPT,SIZE 1, Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Cable 9 Size 20 | D-Sub Crimp Recpt Signal 9 Posn & Socket Size 20 & Shell Size 1 | Part Number: 1658646-1 | Internal Number: 1658646-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors E09S CRIMP KIT | Rapid Electronics |
TE Connectivity KIT HDP-20 OVRMLD RCPT SIZE 1 D Subminiature Connector 9 Contact(s) Female 0.109 inch Pitch Crimp Terminal Hole .115-.125 Receptacle | Distrelec |
SOCKET HOUSING, D SUB, DE, NYLON - GF | element14 |
AMPLIMITE HDP-20 d-sub cable socket,9way | RS |
D Sub Shell, Receptacle, 9 Position, Steel | Newark Electronics |
D-Sub | Transfer Multisort Elektronik |
Conn D-Sub Cable Socket 9Pos STR HDP-20Series CrimpSnap 20AWG Shielded HDWR Kit | TE Connectivity 1658646-1 | RS Americas |
HDP20 Series 9 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1658646-1?
Additional datasheets, footprints and schematics for 1658646-1 are listed on our Part Details page. You can also find images and similar parts to 1658646-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658646-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658646-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658646-1 fall under?
The 1658646-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658646-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658646-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658646-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658646-1 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and TE Store have stock available or on a lead time for 1658646-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658646-1 often in real-time on the comparison pages.
What if I can't find stock of 1658646-1?
You can fill out our help required form which you can use to request a quote for 1658646-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.