Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.64
|
17,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
17,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
17,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
17,200
in stock
|
Buy Now | |
Farnell
from US$1.76
|
13,775
in stock
|
Buy Now | |
TE Store
from US$2.10
|
645
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$2.33
|
-
|
Buy Now | |
Boersig
from US$1.73
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Contact Current Rating (Max) | 2A, 1.2A, 3.1A |
Centerline (Pitch) | .108in, 2.74mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn Hdp-20 Ovrmld Rcpt Subassy |Amp Te Connectivity 747521-2 | Newark Electronics |
D-Sub Standard Conn HDP-20 OVRMLD RCPT SUBASSY | Rapid Electronics |
TE Connectivity - AMP HDP-20OVRMLD RCPT SUBASSYSIZ | Distrelec |
D SUB HOUSING, RCPT, DE, 9POS | Farnell |
HDP-20,OVRMLD RCPT SUBASSY,SIZ Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Connector Hardware | 221 °F Max Temp: 105 °C | Part Number: 747521-2 | Internal Number: 747521-2 | TE Connectivity | TE Store |
HDP-20 | Future Electronics |
D-Sub Standard Connectors HDP-20 OVRMLD RCPT SUBASSY SIZ | Avnet America |
Hdp-20,Ovrmld Rcpt Subassy, Siz | TE Connectivity 747521-2 | RS Americas |
Where can I find additional details, specifications and documents for a 747521-2?
Additional datasheets, footprints and schematics for 747521-2 are listed on our Part Details page. You can also find images and similar parts to 747521-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747521-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747521-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747521-2 fall under?
The 747521-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 747521-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747521-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747521-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747521-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 747521-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747521-2 often in real-time on the comparison pages.
What if I can't find stock of 747521-2?
You can fill out our help required form which you can use to request a quote for 747521-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.