Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.86
|
278
in stock
|
Buy Now | |
Heilind Electronics
from US$18.98
|
3,075
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.98
|
615
in stock
|
Buy Now | |
Newark Electronics
from US$13.72
|
278
in stock
|
Buy Now | |
element14
from US$13.06
|
278
in stock
|
Buy Now | |
TE Store
from US$14.39
|
1
in stock
|
Buy Now | |
Future Electronics
from US$12.33
|
-
|
Buy Now | |
Avnet America
from US$11.87
|
-
|
Buy Now | |
RS Americas
from US$22.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Steel |
---|---|
Shield Plating Material | Tin |
Insert Material | Thermoplastic |
Shell Material | Steel |
Shell Plating Material | Tin over Copper |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Housing Material | Nylon GF |
Housing Color | Black |
Centerline (Pitch) | .109in, 2.76mm |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts., Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed. |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KITRCPT9PHDP-20SHLD HDWRE | Heilind Electronics |
D Sub Shell, Receptacle, Size 1, Steel | Newark Electronics |
D SUB SHELL, RECEPTACLE, SIZE 1, STEEL | element14 |
KIT,RCPT,9P,HDP-20,SHLD HDWRE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Cable 9 Size 20 | D-Sub Crimp Recpt Signal 9 Posn & Socket Size 20 & Shell Size 1 | Part Number: 5748536-1 | Internal Number: 5748536-1 | TE Connectivity | TE Store |
AMPLIMITE Series 9 Position 2 Row Female Wire Mount Crimp Snap D-Sub Connector | Future Electronics |
Conn Housing RCP 9 POS 2.76mm Crimp ST Bulk | Avnet America |
Conn, D-Sub, Cable Socket,9Pos, STR, HDP-20Series, CrimpSnap,20AWG, MetalSh.,Nylon | TE Connectivity 5748536-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
D Sub Shell Size | DE |
Where can I find additional details, specifications and documents for a 5748536-1?
Additional datasheets, footprints and schematics for 5748536-1 are listed on our Part Details page. You can also find images and similar parts to 5748536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748536-1 fall under?
The 5748536-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748536-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748536-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5748536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748536-1 often in real-time on the comparison pages.
What if I can't find stock of 5748536-1?
You can fill out our help required form which you can use to request a quote for 5748536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.