Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.66
|
1
in stock
|
Buy Now | |
TE Store
from US$14.33
|
389
in stock
|
Buy Now | |
Avnet America
from US$10.98
|
156
in stock
|
Buy Now | |
Rapid Electronics
from US$10.48
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$19.30
|
1
in stock
|
Buy Now | |
Future Electronics
from US$11.28
|
-
|
Buy Now | |
RS Americas
from US$18.10
|
-
|
Buy Now | |
Avnet Asia
from US$12.64
|
-
|
Buy Now | |
Boersig
from US$12.89
|
-
|
Buy Now | |
Distrelec
from US$13.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
---|---|
Strain Relief Part Number | 747275-2 |
Cover Material | Thermoplastic |
Color | Black |
Preloaded | Yes |
Number of Positions | 25 |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.25A |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Size | 20 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Cable Insulation Diameter | .032 – .038in, .81 – .97mm |
Solid Wire Size | .1 – .13mm², 28 – 26AWG |
Wire Size | .08 – .15mm², 28 – 26AWG |
Centerline (Pitch) | .0545in, 2.77mm |
Housing Material | Thermoplastic |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Threaded Insert Plating Material | Zinc |
PCB Mount Retention Type | None |
Threaded Insert Material | Steel |
Mounting Angle | Straight |
Mating Connector Lock | With |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-2 |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Quantity | 40 |
Packaging Method | Tube |
Shell Type | All Plastic |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Shell Size | 3 |
Grade | Standard |
Shielded | Yes |
Connector Style | Plug |
Profile | Low |
Sealable | No |
Thread Type | Standard |
Grounding Indents | With |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 POS HDF PLUG, AP, LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Plug 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Plug Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658611-2 | Internal Number: 1658611-2 | TE Connectivity | TE Store |
Conn D-Subminiature M 25 POS IDT RA Cable Mount 25 Terminal 1 Port | Avnet America |
D-Sub Standard Connectors Dsub B25P Idc Ribbon |Amp Te Connectivity 1658611-2 | Newark Electronics |
D-Sub Standard Connectors DSUB B25P IDC RIBBON | Rapid Electronics |
25 POS HDF PLUG | Future Electronics |
25 POS HDF PLUG, AP, LEAD FREE, IDC D-Sub Connectors | TE Connectivity 1658611-2 | RS Americas |
TE Connectivity - AMP D-Sub Straight DB-25 Plug IDC | Distrelec |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Plastic Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1658611-2?
Additional datasheets, footprints and schematics for 1658611-2 are listed on our Part Details page. You can also find images and similar parts to 1658611-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658611-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658611-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658611-2 fall under?
The 1658611-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658611-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658611-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658611-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658611-2 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1658611-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658611-2 often in real-time on the comparison pages.
What if I can't find stock of 1658611-2?
You can fill out our help required form which you can use to request a quote for 1658611-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.