Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
5,890
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
24,375
in stock
|
Buy Now | |
element14
from US$0.12
|
13,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
8,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,810
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in |
---|---|
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Mating Tab Width | .047in, 1.2mm |
Terminal & Splice Type | Receptacle |
Wire Size Search | 1.3mm², 1.25mm², 17AWG, 1mm², 16AWG, 1.5mm² |
Wire Insulation Diameter | 1.9 – 2.4mm, .075 – .094in |
Wire Size | 1 – 1.5mm², 16 – 18AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
AMP MCP 1.2 CLEAN BODY-SWS | Heilind Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | Farnell |
Amp Mcp 1.2 Clean Body-Sws Rohs Compliant: Yes |Amp Te Connectivity 1418850-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, Mcon 1.2 Cb Rec Sws Ag | TE Connectivity 1418850-3 | RS Americas |
MCON 1.2 - CB (SWS) | Boersig |
Automotive Connectors Mcp 1.2 Cln Body-Sws | Sager |
AMP MCP 1.2 CLEAN BODY-SWS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1418850-3?
Additional datasheets, footprints and schematics for 1418850-3 are listed on our Part Details page. You can also find images and similar parts to 1418850-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418850-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418850-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418850-3 fall under?
The 1418850-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1418850-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418850-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418850-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418850-3 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1418850-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418850-3 often in real-time on the comparison pages.
What if I can't find stock of 1418850-3?
You can fill out our help required form which you can use to request a quote for 1418850-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.