Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
7,240
in stock
|
Buy Now | |
element14
from US$0.17
|
7,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
7,240
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Typical Current Rating | 22A |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 3 – 3.8mm, .117 – .148in |
Wire Size | 3mm², 12AWG |
Wire Size Search | 3mm² |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 12AWG | element14 |
Automotive Contact, Socket, Crimp, 12Awg Rohs Compliant: Yes |Te Connectivity 1-1719506-1 | Newark Electronics |
Automotive Connectors MCP 2.8 TERMINAL | Rapid Electronics |
TE Connectivity Automotive Connectors MCP 2.8 TERMINAL | Distrelec |
Automotive Contact, Socket, Crimp, 12Awg | Future Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
MCP 2.8 Terminal (AWG #12) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1719506-1?
Additional datasheets, footprints and schematics for 1-1719506-1 are listed on our Part Details page. You can also find images and similar parts to 1-1719506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1719506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1719506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1719506-1 fall under?
The 1-1719506-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1719506-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1719506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1719506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1719506-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1719506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1719506-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1719506-1?
You can fill out our help required form which you can use to request a quote for 1-1719506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.