Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5831-7316-10 |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Shape | Circular |
Body Plating Material | Nickel |
PCB Mount Orientation | Straight |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 1397µin |
Ferrule Material | Copper |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Ferrule Plating Material | Nickel |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Screw |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | MCX |
RF Connector Style | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Cable Type | RD 316 |
Connectors Straight Cable Plug RD316 50 OHM | Rapid Electronics |
Rf/Coaxial, Mcx Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
TE | RS Americas |
Conn MCX PL 0Hz to 6GHz 50Ohm Crimp ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1060875-1?
Additional datasheets, footprints and schematics for 1060875-1 are listed on our Part Details page. You can also find images and similar parts to 1060875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060875-1 fall under?
The 1060875-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1060875-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060875-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 1060875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060875-1 often in real-time on the comparison pages.
What if I can't find stock of 1060875-1?
You can fill out our help required form which you can use to request a quote for 1060875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.