Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.32
|
436
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
10,356
in stock
|
Buy Now | |
TE Store
from US$5.53
|
2,636
in stock
|
Buy Now | |
Future Electronics
from US$2.95
|
500
in stock
|
Buy Now | |
Avnet Asia
from US$2.28
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
61
in stock
|
Buy Now | |
element14
from US$4.09
|
61
in stock
|
Buy Now | |
Farnell
from US$4.41
|
61
in stock
|
Buy Now | |
Heilind Electronics
from US$5.07
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.07
|
1
in stock
|
Buy Now | |
RS Americas
from US$4.23
|
-
|
Buy Now | |
TTI Europe
from US$2.88
|
-
|
Buy Now | |
Richardson RFPD
from US$2.09
|
-
|
Buy Now | |
Sager
from US$4.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Finish | Plated |
Body Plating Material | Gold |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Mounting Legs | 4 |
Port Configuration | Single Port |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Plating Thickness | 1397µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .137in, 3.48mm |
Height Above PC Board | .211in, 5.36mm |
PCB Tail Length | 2.92mm, .115in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
Detent | Without |
PCB Mount Retention | Without |
Operating Frequency | 6GHz |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Bag |
実装方法 | Bag |
RF Interface | MCX |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Conn MCX RCP 0Hz to 6GHz 50Ohm Solder ST Thru-Hole Gold | Avnet America |
5862 5002 09,OSX PCB JACK RF Interface: MCX RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .137 in RF Connector Mated Outer Diameter (Approximate): 3.48 mm Impedance: 50 Ω MCX Jack .137" 3.48 mm | Mcx Connector: Jack & Vertical & 50 Ohm | Part Number: 1060984-1 | Internal Number: 1060984-1 | TE Connectivity | TE Store |
MCX (OSX) vertical PCB Jack rcp 50ohm | RS |
Rf/Coaxial Connector, Mcx Coaxial, Straight Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant: Yes |Amp Te Connectivity 1060984-1 | Newark Electronics |
RF COAXIAL, MCX, STRAIGHT JACK, 50OHM | element14 |
5862 5002 09OSX PCB JACK | Heilind Electronics |
Through Hole MCX Conn jack, 50Ohms Impedance, Solder Termination, 0 - 6GHz | TE Connectivity 1060984-1 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
RF Connectors / Coaxial Connectors OSX PCB JACK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 1060984-1?
Additional datasheets, footprints and schematics for 1060984-1 are listed on our Part Details page. You can also find images and similar parts to 1060984-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060984-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060984-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060984-1 fall under?
The 1060984-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1060984-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060984-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060984-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060984-1 have stock available?
Authorised distributors including Avnet America, TE Store, Future Electronics, RS and Avnet Asia have stock available or on a lead time for 1060984-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060984-1 often in real-time on the comparison pages.
What if I can't find stock of 1060984-1?
You can fill out our help required form which you can use to request a quote for 1060984-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.