Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.47
Body Material | Copper Zinc |
---|---|
Body Plating Material | Gold over Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Mounting Legs | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Copper Zinc |
RF Connector Center Contact Plating Thickness | 150µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .19in, 4.85mm |
PCB Tail Length | 2.95mm, .116in |
Height Above PC Board | 6mm, .236in |
Product Length | 9mm, .355 – .356in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Snap-On |
PCB Mount Retention | With |
Detent | Without |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
RF Interface | MCX |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
RF Connectors/Coaxial Connectors MCX | Rapid Electronics |
TE Connectivity MCX GE KU LEI RF MCX Connector 1 Contact | Distrelec |
RF-COAX CONNECTORS | Farnell |
Mcx Ge Ku Lei |Amp Te Connectivity 829559-2 | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Conn MCX RCP 50Ohm Solder ST Thru-Hole Gold Over Nickel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 829559-2?
Additional datasheets, footprints and schematics for 829559-2 are listed on our Part Details page. You can also find images and similar parts to 829559-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829559-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829559-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829559-2 fall under?
The 829559-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 829559-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829559-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 829559-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829559-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 829559-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829559-2 often in real-time on the comparison pages.
What if I can't find stock of 829559-2?
You can fill out our help required form which you can use to request a quote for 829559-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.