Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.08
|
28
in stock
|
Buy Now | |
Avnet America
from US$2.00
|
10,595
in stock
|
Buy Now | |
Rapid Electronics
from US$3.88
|
3,909
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
3,909
in stock
|
Buy Now | |
Distrelec
from US$3.76
|
3,909
in stock
|
Buy Now | |
Farnell
from US$4.01
|
3,090
in stock
|
Buy Now | |
Heilind Electronics
from US$2.53
|
1,311
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.53
|
437
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
334
in stock
|
Buy Now | |
TE Store
from US$2.92
|
57
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
-
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now | |
Boersig
from US$4.00
|
-
|
Buy Now | |
Richardson RFPD
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Finish | Plated |
Body Material | Brass |
Body Shape | Circular |
Port Configuration | Single Port |
Number of Mounting Legs | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 1397µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 3.48mm, .137in |
PCB Tail Length | 2.92mm, .115in |
Height Above PC Board | .211in, 5.36mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
Detent | Without |
PCB Mount Retention | Without |
Operating Frequency | 6GHz |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | MCX |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Conn MCX RCP 0Hz to 6GHz 50Ohm Solder ST Thru-Hole Gold | Avnet America |
5862 5002 10 OSX JACK RECPT | Rapid Electronics |
TE Connectivity - AMP MCX Jack 50Ohm Straight T/H | Distrelec |
RF CONN, MCX JACK, 50 OHM, SOLDER | Farnell |
5862 5002 10OSX JACK RECPT | Heilind Electronics |
Rf/Coaxial, Mcx Jack, Straight, 50 Ohm, Solder | Newark Electronics |
5862 5002 10,OSX JACK RECPT RF Interface: MCX RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .137 in RF Connector Mated Outer Diameter (Approximate): 3.48 mm Impedance: 50 Ω MCX Jack .137" 3.48 mm | Mcx Connector: Jack & Vertical & 50 Ohm | Part Number: 1060985-1 | Internal Number: 1060985-1 | TE Connectivity | TE Store |
MCX (OSX) vertical PCB Jack rcp 50ohm | RS |
MCX Connector 4 Leg Mounting Straight Without Panel Attachment RF Jack Connector | Future Electronics |
Conn | RS Americas |
RF COAXIAL, MCX, JACK, 50OHM | element14 |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1060985-1?
Additional datasheets, footprints and schematics for 1060985-1 are listed on our Part Details page. You can also find images and similar parts to 1060985-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060985-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060985-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060985-1 fall under?
The 1060985-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1060985-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060985-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060985-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060985-1 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1060985-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060985-1 often in real-time on the comparison pages.
What if I can't find stock of 1060985-1?
You can fill out our help required form which you can use to request a quote for 1060985-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.