Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Plating Material | Gold over Nickel |
---|---|
Body Material | Copper Zinc |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Mounting Legs | 4 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold over Nickel |
Product Length | .394in, 10mm |
PCB Tail Length | 2.55mm, .1in |
RF Connector Mated Outer Diameter (Approximate) | 5mm, .19in |
Height Above PC Board | .335in, 8.5mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Detent | Without |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | With |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Packaging Quantity | 100 |
実装方法 | Box |
Packaging Method | Box |
Connector System | Cable-to-Board |
RF Interface | MCX |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Where can I find additional details, specifications and documents for a 5-829558-2?
Additional datasheets, footprints and schematics for 5-829558-2 are listed on our Part Details page. You can also find images and similar parts to 5-829558-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-829558-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-829558-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-829558-2 fall under?
The 5-829558-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-829558-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-829558-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-829558-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-829558-2 have stock available?
There is no stock from authorised distributors for 5-829558-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-829558-2 often in real-time on the comparison pages.
What if I can't find stock of 5-829558-2?
You can fill out our help required form which you can use to request a quote for 5-829558-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.