Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5862-5004-09 |
Body Material | Brass |
---|---|
Body Plating Material | Gold |
Body Finish | Plated |
Body Shape | Circular |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Mounting Legs | 4 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Thickness | 1397µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 3.48mm, .137in |
Height Above PC Board | .211in, 5.36mm |
PCB Tail Length | .068in, 1.73mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
Detent | Without |
PCB Mount Retention | Without |
Operating Frequency | 6GHz |
Dielectric Material | TFE Fluorocarbon |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Board |
RF Interface | MCX |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
TE Connectivity - AMP MCX Jack 50Ohm Straight PCB - T/H | Distrelec |
5862 5004 09 Osx Pcb Jack Recp |Amp Te Connectivity 1060995-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1060995-1?
Additional datasheets, footprints and schematics for 1060995-1 are listed on our Part Details page. You can also find images and similar parts to 1060995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060995-1 fall under?
The 1060995-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1060995-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060995-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1060995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060995-1 often in real-time on the comparison pages.
What if I can't find stock of 1060995-1?
You can fill out our help required form which you can use to request a quote for 1060995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.